ACI 549.1R

Design Guide for Ferrocement

active, Most Current
Buy Now
Organization: ACI
Publication Date: 1 September 2018
Status: active
Page Count: 32
scope:

This guide is based on technical information assembled from current practice, developments, and advances in the field of ferrocement around the world. It represents a practical supplement to ACI 549R. This guide covers physical and mechanical properties, performance and design criteria, and testing

The objectives of this guide, in conjunction with ACI 549R, are to promote the effective use of ferrocement in structures, provide architects and engineers with the necessary tools to specify and use ferrocement, and provide owners or their representatives with a reference document to check the acceptability of a ferrocement alternative in a given application. This guide is consistent with ACI 318, except for the special characteristics of ferrocement, such as reinforcement cover and limits on deflection

Ferrocement is a form of reinforced concrete using closely spaced multiple layers of mesh, small-diameter rods completely infiltrated with mortar, or encapsulated in mortar, or both. The most common type of reinforcement is steel mesh. Other materials such as selected organic, natural, or synthetic fibers may be combined with metallic mesh. This guide addresses only the use of steel reinforcement in a hydraulic cement mortar matrix.

Applications of ferrocement are numerous, especially in structures or structural components where self-help or low levels of skills are required. Besides boats and marine structures, ferrocement is also used for housing units, water tanks, grain silos, flat or corrugated roofing sheets, and irrigation channels (ACI 549R).

Document History

ACI 549.1R
September 1, 2018
Design Guide for Ferrocement
This guide is based on technical information assembled from current practice, developments, and advances in the field of ferrocement around the world. It represents a practical supplement to ACI...
January 1, 1993
Guide for the Design, Construction, and Repair of Ferrocement
A description is not available for this item.
January 1, 1993
Guide for the Design, Construction, and Repair of Ferrocement
A description is not available for this item.
January 1, 1993
Guide for the Design, Construction, and Repair of Ferrocement
This guide is based on technical information assembled by ACI Committee 549, Ferrocement, from current practice, developments, and advances in the field of ferrocement around the world. It represents...

References

Advertisement