DSF/FprCEN ISO/TS 16181

Footwear - Critical substances potentially present in footwear and footwear components - Determination of phthalates in footwear materials (ISO/DTS 16181:2011)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Footwear): 61.060
scope:

This Technical Specification specifies a test method to determine the presence of phthalate compounds. This test method is applicable to all types of footwear materials. NOTE 1 This test method can also be used to determine plasticizers other than those listed in 3.2, subject to validation. NOTE 2 ISO/TR 16178 defines which materials are concerned by this determination.

Document History

August 23, 2011
Footwear – Critical substances potentially present in footwear and footwear components – Determination of phthalates in footwear materials
ISO/TS 16181:2011 specifies a test method to determine the presence of phthalate compounds. This test method is applicable to all types of footwear materials.
DSF/FprCEN ISO/TS 16181
Footwear - Critical substances potentially present in footwear and footwear components - Determination of phthalates in footwear materials (ISO/DTS 16181:2011)
This Technical Specification specifies a test method to determine the presence of phthalate compounds. This test method is applicable to all types of footwear materials. NOTE 1 This test method can...
Advertisement