ISO 7867-2
Metric series for agricultural, forestry machines and construction tyres - Part 2: Load ratings for agricultural tyres
| Organization: | ISO |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Tyres for agricultural machinery): | 83.160.30 |
scope:
This document establishes the service description, the tyre load ratings for basic and special applications and reference inflation pressure for the metric series of tyres primarily intended for agricultural tractors, machines, equipment and their trailers.
It applies to diagonal, bias belted and radial tyres mounted on 5° and 15° tapered rims.
NOTE The service description, the tyre load ratings for basic and special applications and reference inflation pressure for the metric series of:
- tyres for logging and forestry machines are specified in ISO 188071);
- tyres for construction/industr
1) Under preparation. (Stage at the moment of publication ISO/DIS 18807:2018.)
Document History