ISO 10625

Equipment for crop protection - Sprayer nozzles - Colour coding for identification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2018
Status: active
Page Count: 12
ICS Code (Plant care equipment): 65.060.40
ICS Code (Colour coding): 01.070
scope:

This document specifies the system of colour coding for flow rate identification of nozzles used on sprayers.

It is applicable to hydraulic energy nozzles such as flat and cone nozzles used for the application of crop protection products.

This document is not applicable to adjustable nozzles.

It allows for flow recognition on small parts in order to avoid any confusion under normal conditions of use.

Document History

ISO 10625
August 1, 2018
Equipment for crop protection - Sprayer nozzles - Colour coding for identification
This document specifies the system of colour coding for flow rate identification of nozzles used on sprayers. It is applicable to hydraulic energy nozzles such as flat and cone nozzles used for the...
July 15, 2005
Equipment for Crop Protection - Sprayer Nozzles - Colour Coding for Identification
This International Standard specifies the system of colour coding for identification of all types of hydraulic spray nozzles, such as flat and cone nozzles used for the application of crop protection...
December 1, 1996
Equipment for Crop Protection - Sprayer Nozzles - Colour Coding for Identification
A description is not available for this item.

References

Advertisement