JSA - JIS D 9452
Cycles - Reflex reflectors
| Organization: | JSA |
| Publication Date: | 20 March 2018 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Cycles): | 43.150 |
scope:
This Standard specifies requirements for the reflex reflectors to be used for bicycles specified in JIS D 9111.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 6742-2 : 2015 Cycles - Lighting and retro-reiJective devices - Part 2 : Retro-reflective devices (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21 -1.
Document History