DSF/ISO/FDIS 11709

Soil quality - Determination of selected coal-tar-derived phenolic compounds using high performance liquid chromatography (HPLC)

pending
Organization: DS
Status: pending
Page Count: 27
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies a method for the quantitative determination of selected coal-tar-derived phenols, namely phenol, methylphenols such as (ortho-, meta-, para-)cresols, and dihydroxybenzenes such as catechol, resorcinol and hydroquinone (see Table 1) in soil by using high performance liquid chromatography with ultraviolet/diode array (HPLC/UV/DAD) or fluorescence (HPLC/FLD) or electrochemical detection (HPLC/ELCD). It is applicable to all types of soil with contamination levels of individual phenols in the range of approximately 0,08 mg/kg to 10 mg/kg of soil. NOTE Also with this method, other higher methylated phenols, for example, dimethylphenols such as (2,3-, 2,4-, 2,5-,2,6-, 3,4- and 3,5-)xylenoles, 2-isopropylphenol, 2,3,5-trimethylphenol and 1-naphthol can be analysed, provided the suitability and the validity of the method are proven.

Document History

June 24, 2011
Soil quality - Determination of selected coal-tar-derived phenolic compounds using high performance liquid chromatography (HPLC)
This International Standard describes a method for the quantitative determination of selected coal-tar derived phenols, namely phenol, methyl phenols as (ortho-, meta-, para-)cresols, and dihydroxy...
DSF/ISO/FDIS 11709
Soil quality - Determination of selected coal-tar-derived phenolic compounds using high performance liquid chromatography (HPLC)
This International Standard specifies a method for the quantitative determination of selected coal-tar-derived phenols, namely phenol, methylphenols such as (ortho-, meta-, para-)cresols, and...
Advertisement