DOD - DSCC-DWG-98021

RESISTORS, FIXED, FILM (INSULATED), 1/2 WATT

active, Most Current
Buy Now
Organization: DOD
Publication Date: 10 May 2018
Status: active
Page Count: 5
scope:

This drawing describes the requirements for insulated, fixed, film, 1/2 watt resistors available in ±2 percent, ±5 percent, and ±10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70OC. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).

intended Use:

Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate... View More

Document History

DSCC-DWG-98021
May 10, 2018
RESISTORS, FIXED, FILM (INSULATED), 1/2 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
December 3, 2010
RESISTORS, FIXED, FILM (INSULATED), 1/2 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
February 6, 2004
RESISTORS, FIXED, FILM (INSULATED), 1/2 WATT
A description is not available for this item.
November 23, 1998
RESISTORS, FIXED, FILM (INSULATED), 1/2 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...

References

Advertisement