ASTM International - ASTM A1001-01(2015)
Standard Specification for High Strength Steel Castings in Heavy Sections
| Organization: | ASTM International |
| Publication Date: | 15 December 2015 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers cast alloy steels in the normalized and tempered or quenched and tempered condition, in section sizes through 37 in. (940 mm), suitable for high strain gradient conditions such as those encountered in hooks, shackles, support frames, and other lifting devices. The classes of steel in this specification are weldable only with qualified procedures.
1.2 Section range and class selection will depend on design and service conditions. Users should note that this specification contemplates mechanical property gradients.
1.3 The values stated in inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in non-conformities with the specification. Inch-pound units are applicable for material ordered to this Specification and SI units for material ordered to this Specification.
1.4 If, by agreement, castings are to be supplied in a partially completed condition, that is, all of the provisions of the product specification have not been filled, then the material marking (see Section 15) and certification (see Section 14) are to reflect the extent to which the product specification requirements have been met.
abstract:
This specification covers cast alloy steels in the normalized and tempered or quenched and tempered condition, suitable for high strain gradient conditions. One test block for each heat is... View More
Document History