CSA IEC 1000-2-1

Electromagnetic Compatibility (EMC) - Part 2: Environment - Section 1: Description of the environment - Electromagnetic environment for low-frequency conducted disturbances and signalling in public power supply systems

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1997
Status: active
Page Count: 63
scope:

-This section of IEC 1000-2 is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. Separate sections give numerical compatibility levels for different system voltage levels.

This section does not deal with the application of compatibility levels to assess, for example, the permissible interference emission from specific items of equipment or installations, because other system parameters, such as its impedance as a function of frequency, have also to be considered. Furthermore, it does not prejudge the specification of immunity levels by the product committees but merely provides a guide.

The disturbance phenomena considered are:

-harmonics ;

‍-inter- harmonics;

-voltage fIuctuations ;

-voltage dips and short supply interruptions;

-voltage unbalance;

-mains signalling;

-power frequency variation;

-d.c. components .

The object of this section is to give information on the various types of disturbances that can be expected on public power supply systems. It is a reference document for those associated parts that give values of compatibility level.

Document History

September 1, 1997
Electromagnetic Compatibility (EMC) Part 2: Environment Section 1: Description of the Environment Electromagnetic Environment for Low-Frequency Conducted Disturbances and Signalling in Public Power Supply Systems
A description is not available for this item.
September 1, 1997
Electromagnetic compatibility (EMC) Part 2: Environment Section 1 : Description of the environment - Electromagnetic environment for low-frequency conducted disturbances and signalling in public power supply systems
This section of IEC 1000-2 is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. Separate sections give numerical compatibility...
CSA IEC 1000-2-1
January 1, 1997
Electromagnetic Compatibility (EMC) - Part 2: Environment - Section 1: Description of the environment - Electromagnetic environment for low-frequency conducted disturbances and signalling in public power supply systems
–This section of IEC 1000-2 is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. Separate sections give numerical compatibility...
January 1, 1997
Electromagnetic Compatibility (EMC) — Part 2: Environment — Section 1: Description of the environment — Electromagnetic environment forlow-frequency conducted disturbances and signalling in public power supply systems
This section of IEC 1000-2 is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. Separate sections give numerical compatibility...
January 1, 1997
Electromagnetic compatibility (EMC) Part 2: Environment Section 1 : Description of the environment - Electromagnetic environment for low-frequency conducted disturbances and signalling in public power supply systems
A description is not available for this item.

References

Advertisement