DS/ISO/TR 15144-1
Calculation of micropitting load capacity of cylindrical spur and helical gears - Part 1: Introduction and basic principles
| Organization: | DS |
| Publication Date: | 25 January 2011 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Gears): | 21.200 |
scope:
cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm and pitch line velocities of 8 m/s to 60 m/s. However, the procedure is applicable to any gear pair where suitable reference data is available, providing the criteria specified below are satisfied. The formulae specified are applicable for driving as well as for driven cylindrical gears with tooth profiles in accordance with the basic rack specified in ISO 53. They are also applicable for teeth conjugate to other basic racks where the actual transverse contact ratio is less than åán = 2,5. This part of ISO/TR 15144 is not applicable for the assessment of types of gear tooth surface damage other than micropitting.
Document History