GMNA - GMP.E/P.140
Thermoplastic Elastomer – Polyolefinic, Shore A55, Interior, Integrally Colored
Organization: | GMNA |
Publication Date: | 1 February 2011 |
Status: | inactive |
Page Count: | 3 |
scope:
This specification covers the properties of a natural, UV and heat stabilized, thermoplastic vulcanizate containing fully cured EPDM particles dispersed in a continuous polypropylene matrix. This material can be processed by injection molding, extrusion, or blow molding.
Typical Application. Typical applications include the following: soft touch buttons, knobs, keypads, mats, seals and parts where softness, conformity, critical color match and appearance are required. Continuous operating temperature range: -40°C to 100°C.