DIN EN ISO 10477

Dentistry - Polymer-based crown and veneering materials (ISO 10477:2018)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: inactive
Page Count: 29
ICS Code (Dental materials): 11.060.10
scope:

This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these requirements.

This document is applicable to polymer-based crown and veneering materials for laboratory-fabricated permanent veneers or crowns. It also applies to polymer-based dental crown and veneering materials for which the manufacturer claims adhesion to the substructure without macro-mechanical retention such as beads or wires.

Document History

February 1, 2021
Dentistry - Polymer-based crown and veneering materials (ISO 10477:2020)
A description is not available for this item.
March 1, 2020
Dentistry - Polymer-based crown and veneering materials (ISO/DIS 10477:2020); German and English version prEN ISO 10477:2020
A description is not available for this item.
DIN EN ISO 10477
October 1, 2018
Dentistry - Polymer-based crown and veneering materials (ISO 10477:2018)
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
May 1, 2017
Dentistry - Polymer-based crown and veneering materials (ISO/DIS 10477:2017); German and English version prEN ISO 10477:2017
A description is not available for this item.
January 1, 2005
Dentistry - Polymer-based crown and bridge materials (ISO 10477:2004)
A description is not available for this item.
May 1, 1996
Dentistry - Polymer based crown and bridge materials (ISO 10 477:1992)
A description is not available for this item.

References

Advertisement