ASD-STAN PREN 4604-007

Aerospace series Cable, electrical, for signal transmission Part 007: Cable, coaxial, 50 Ohm, 200 °C, type WN Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2018
Status: active
Page Count: 10
scope:

This standard specifies the required characteristics of a coaxial cable, 50, type WN, for use in aircraft electrical systems at operating temperature between Ω 55 °C and 200 °C and especially for high frequency up to 6 GHz.

Document History

ASD-STAN PREN 4604-007
September 1, 2018
Aerospace series Cable, electrical, for signal transmission Part 007: Cable, coaxial, 50 Ohm, 200 °C, type WN Product standard
This standard specifies the required characteristics of a coaxial cable, 50, type WN, for use in aircraft electrical systems at operating temperature between Ω 55 °C and 200 °C and especially for...
October 1, 2005
Aerospace series Cable, electrical, for signal transmission Part 007: Cable, coaxial, 50 Ohms, 200 °C, type WN Product standard
A description is not available for this item.
November 1, 2002
Aerospace series Cable, electrical, for signal transmission Part 007: Cable, coaxial, 50 Ohms, 200 Degrees C, type WN Product standard
A description is not available for this item.
November 1, 2002
Aerospace series Cable, electrical, for signal transmission Part 007: Cable, Coaxial, 50 Ohms, 200 Degrees C, Type WN Product Standard
A description is not available for this item.

References

Advertisement