ISO 16111

Transportable gas storage devices - Hydrogen absorbed in reversible metal hydride

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2018
Status: active
Page Count: 50
ICS Code (Gases for industrial application): 71.100.20
scope:

This document defines the requirements applicable to the material, design, construction, and testing of transportable hydrogen gas storage systems, referred to as "metal hydride assemblies" (MH assemblies) which utilize shells not exceeding 150 l internal volume and having a maximum developed pressure (MDP) not exceeding 25 MPa.

This document is applicable to refillable storage MH assemblies where hydrogen is the only transferred media. It is not applicable to storage MH assemblies intended to be used as fixed fuel-storage onboard hydrogen fuelled vehicles.

Document History

ISO 16111
August 1, 2018
Transportable gas storage devices - Hydrogen absorbed in reversible metal hydride
This document defines the requirements applicable to the material, design, construction, and testing of transportable hydrogen gas storage systems, referred to as “metal hydride assemblies” (MH...
November 15, 2008
Transportable gas storage devices — Hydrogen absorbed in reversible metal hydride
This International Standard defines the requirements applicable to the material, design, construction, and testing of transportable hydrogen gas storage systems, referred to as "metal hydride...
October 15, 2006
Transportable gas storage devices Hydrogen absorbed in reversible metal hydride
A description is not available for this item.

References

Advertisement