DIN 820-2
Standardization - Part 2: Presentation of documents (ISO/IEC Directives - Part 2:2016, modified); German and English version CEN/CENELEC Internal Regulations - Part 3:2017
| Organization: | DIN |
| Publication Date: | 1 September 2018 |
| Status: | inactive |
| Page Count: | 231 |
| ICS Code (Standardization. General rules): | 01.120 |
scope:
The ISO/IEC Directives - Part 2 contains the principles and rules for the structure and drafting of International Standards, Technical Specifications and Publicly Available Specifications. Publicly Available Specifications do not exist in CEN and CENELEC. As far as practicable, these principles and rules also apply to Technical Reports and Guides. All these document types are referred to collectively as documents, unless otherwise necessary.
The ISO/IEC Directives - Part 2 does not specify the typography and layout of documents, which are determined by the house style of the publishing organization. Presentation is outside of the scope of the ISO/IEC Directives - Part 2.
The ISO/IEC Directives - Part 2 does not specify the rules governing the process and procedures by which ISO and IEC documents are developed. These rules are provided in the ISO/IEC Directives, Part 1 and ISO, IEC and JTC 1 Supplements.
Document History