ASME A17.6

Standard for Elevator Suspension, Compensation, and Governor Systems

active, Most Current
Buy Now
Organization: ASME
Publication Date: 6 August 2018
Status: active
Page Count: 57
scope:

Part 1 covers the general requirements for the more common types of stranded steel wire ropes for hoisting, compensation, and governor applications on passenger or freight elevators. Included in the scope of this Part are steel wire ropes in various grades and constructions from 4 mm to 38 mm (5∕32 in. to 11∕2 in.) manufactured from uncoated wire or metallic coated wire. For specific applications, additional or alternative requirements may apply, provided equivalent safety is maintained.

Part 1 covers regular lay and lang lay, preformed and nonpreformed elevator rope in nominal imperial dimensions as well as SI dimensions. Various constructions of steel wire rope are covered, i.e., Seale, Warrington, and Filler. Part 1 covers the broad range of wire materials in current use including Iron, Traction, Extra High Strength Traction, 1570 Single, 1180/1770 Dual, 1370/ 1770 Dual, 1770 Single, 1960 Single, and 2300 Single. Various rope core materials in current use are covered by this Part including natural and synthetic fiber cores and steel cores. This Part covers ropes made from uncoated wires or metallic coated wires (e.g., galvanized). This Part includes criteria for testing and compliance of rope, replacement of rope, and ordering information for steel wire rope.

NOTE: Part 1 is written in the combined format, presenting requirements for rope products in both Imperial units, utilized historically in the SI and U.S. Customary units as recognized by current international standards. The values stated in SI (metric) units or Imperial units are to be regarded separately. The values are not exact equivalents; therefore, each system must be used independently of the other.

Document History

January 1, 2022
Standard for Elevator Suspension, Compensation, and Governor Systems
FOREWORD This is the second edition of a Standard for elevator suspension and compensation systems as well as ropes for governor applications. This Standard has been developed by the American...
ASME A17.6
August 6, 2018
Standard for Elevator Suspension, Compensation, and Governor Systems
Part 1 covers the general requirements for the more common types of stranded steel wire ropes for hoisting, compensation, and governor applications on passenger or freight elevators. Included in the...
September 25, 2015
Standard for Elevator Suspension, Compensation, and Governor Systems
A description is not available for this item.
July 30, 2010
Standard for Elevator Suspension, Compensation, and Governor Systems
This Standard covers the means and members of suspension, compensation, and governor systems for elevators within the scope of ASME A17.1/CSA B44. NOTE: It must be determined by the individual...

References

Advertisement