DOD - DESC-DWG-94016
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1206
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 20 September 2018 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes the requirements for a 0.120 by 0.060 chip resistor, which is resistant to the degrading effects of moisture while under power.
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
Document History
April 2, 2019
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1206
This drawing describes the requirements for a 0.120 by 0.060 chip resistor, which is resistant to the degrading effects of moisture while under power
DESC-DWG-94016
September 20, 2018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 17, 2015
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 14, 2013
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 14, 2011
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
March 24, 2011
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 14, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
January 31, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
January 22, 2004
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
A description is not available for this item.
June 11, 1999
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 25, 1998
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
September 7, 1994
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206
A description is not available for this item.