DIN EN ISO 11296-1

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General (ISO 11296-1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 25
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar1). It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to the existing pipeline or any non-structural sprayed coatings or annular filler.

This document gives the general requirements common to all relevant renovation techniques.

Document History

DIN EN ISO 11296-1
September 1, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General (ISO 11296-1:2018)
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are...
September 1, 2017
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General (ISO/DIS 11296-1:2017); German and English version prEN ISO 11296-1:2017
A description is not available for this item.
July 1, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General (ISO 11296-1:2009)
This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which...

References

Advertisement