ASTM International - ASTM D227/D227M-03(2011)e1

Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2011
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements of Specification D450 in the construction of built-up roofs and in the construction of waterproofing systems.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

^REFERENCE:

ASTM Standards:

D146 Test Methods for Sampling and Testing Bitumen-Saturated Felts and Woven Fabrics for Roofing and Waterproofing

D450 Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing

D1079 Terminology Relating to Roofing and Waterproofing

abstract:

This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements in the construction of built-up roofs and in the... View More

Document History

September 1, 2018
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements of Specification D450/D450M in the construction of...
ASTM D227/D227M-03(2011)e1
November 1, 2011
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements of Specification D450 in the construction of...
Advertisement