JSA - JIS T 3268
Sterile, single-use intravascular catheters
| Organization: | JSA |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This Standard specifies sterile, single-use intravascular catheters (hereafter referred to as catheters) which are designed to be inserted or implanted into vessels (including AV shunts and vascular grafts) for diagnostic or therapeutic purposes
NOTE 1 JIS T 3268:2012 may be applied until January 31,2021.
NOTE 2 The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 10555-1: 2013 Intravascular catheters-Sterile and single-use catheters- Part 1: General requirements and the corrected version: 2014
ISO 10555-3: 2013 Intravascular catheters-Sterile and single-use catheters- Part 3: Central venous catheters
ISO 10555-4: 2013 Intravascular catheters-Sterile and single-use catheters- Part 4: Balloon dilatation catheters
(Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History