ISO 11297-3

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2018
Status: active
Page Count: 26
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document, in conjunction with ISO 11297-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of underground drainage and sewerage networks under pressure. It applies to pipes and fittings, as manufactured, as well as to the installed lining system.

It is applicable to polyethylene (PE) pipes of either solid wall single layer or co-extruded layer construction, which is reduced in the factory or on site to provide a close-fitting independent or interactive pressure pipe liner, as well as associated fittings and joints for the construction of the lining system.

It is not applicable to PE coated pipes having a peelable, contiguous, thermoplastic additional layer on the outside of the pipe. It is applicable to PE pipes, fittings and assemblies intended to be used at an operating temperature of 20 °C as the reference temperature.

NOTE For applications operating at constant temperatures greater than 20 °C and up to 40 °C, see ISO 4427-1:2007, Annex A.

Document History

ISO 11297-3
September 1, 2018
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes
This document, in conjunction with ISO 11297-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of underground drainage and sewerage...
June 15, 2013
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes
This part of ISO 11297, in conjunction with ISO 11297-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of underground drainage and...
June 15, 2013
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes
This part of ISO 11297, in conjunction with ISO 11297-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of underground drainage and...

References

Advertisement