DIN EN ISO 11073-10418
Health informatics - Personal health device communication - Part 10418: Device specialization - International Normalized Ratio (INR) monitor - Technical Corrigendum 1 (ISO/IEEE 11073-10418:2014/Cor 1:2016); English version EN ISO 11073-10418:2014/AC:2016
| Organization: | DIN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
A normative definition of communication between personal telehealth International Normalized Ratio (INR) devices (agents) and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes) is established in this standard in a manner that enables plug-and-play interoperability. Work done in other ISO/IEEE 11073 standards is leveraged, including existing terminology, information profiles, application profile standards, and transport standards. The use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability is specified. A common core of functionality of INR devices is defined in this standard. In the context of personal health devices, the measurement of the prothrombin time (PT) that is used to assess the level of anticoagulant therapy and its presentation as the International Normalized Ratio compared to the prothrombin time of normal blood plasma is referred to in INR monitoring. Applications of the INR monitor include the management of the therapeutic level of anticoagulant used in the treatment of a variety of conditions. The data modeling and its transport shim layer according to IEEE Std 11073-20601™-2014 are provided by this standard, and the measurement method is not specified.
Document History