SNZ - AS/NZS 2416.2
Water safety signs and beach safety flags Part 2: Specifications for beach safety flags—Colour, shape, meaning and performance
| Organization: | SNZ |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 20 |
scope:
This part of ISO 20712 specifies requirements for the shape and colour of beach safety flags for the management of activities on coastal and inland beaches, to be used for giving information on wind and water conditions and other hazardous conditions, and to indicate the location of swimming and other aquatic activity zones extending from the beach into the water. It also specifies the colorimetric and photometric properties and the physical properties, including strength and colour fastness, of the materials from which beach safety flags are to be made.
It is not applicable to flags for use on firing ranges or to flags for use to indicate water quality or to signalling used for maritime traffic.
NOTE The illustrations in this part of ISO 20712 are as accurate as possible within the limitations of the printing process.
Document History