DS/EN 1073-1
Protective clothing against solid airborne particles including radioactive contamination – Part 1: Requirements and test methods for compressed air line ventilated protective clothing, protecting the body and the respiratory tract
| Organization: | DS |
| Publication Date: | 3 September 2018 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This European Standard specifies the requirements and test methods for protective clothing, ventilated by an independent supply of air from an uncontaminated source, protecting the body and the respiratory system of the wearer against solid airborne particles including radioactive contamination. This kind of protective clothing can be provided with an emergency breathing facility. This European Standard does not apply for the protection against ionizing radiation and the protection of patients against contamination with radioactive substances by diagnostic and/or therapeutic measures. If additional protection against chemicals is required, reference should be made to the relevant standard and/or CEN/TR 15419.
Document History