GMW17604

Polyamide 612 – Impact Modified, Heat Stabilized, Extrusion Grade

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2018
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of impact modified, plasticized, heat stabilized, extrusion grade Polyamide 612 resin. This resin is plasticized for increased flexibility.

Symbols. The material abbreviation according to ISO 11469 is; PA612-I and part marking is; >PA612-I<.

Applicability. Typical applications include: fuel system components, coolant overflow tube, cable jackets. This material is not for use in interior applications as it is highly plasticized and will not meet interior emission requirements.

Remarks. See Table 2 for a cross reference of this GMW17604 to other similar specifications.

Document History

GMW17604
September 1, 2018
Polyamide 612 – Impact Modified, Heat Stabilized, Extrusion Grade
Material Description. This specification covers the properties of impact modified, plasticized, heat stabilized, extrusion grade Polyamide 612 resin. This resin is plasticized for increased...
April 1, 2017
Polyamide 612 – Impact Modified, Heat Stabilized, Extrusion Grade
Material Description. This specification covers the properties of impact modified, plasticized, heat stabilized, extrusion grade polyamide 612 resin. This resin is plasticized for increased...

References

Advertisement