DS/EN 1279-1

Glass in Building – Insulating glass units – Part 1: Generalities, system description, rules for substitution, tolerances and visual quality

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2018
Status: active
Page Count: 42
ICS Code (Glass in building): 81.040.20
scope:

This document (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling, bonded glazing for doors, windows and curtain walling, roofs and partitions. The achievement of the requirements of this standard indicates that insulating glass units fulfil the needs for intended use and ensures by means of the evaluation of conformity to this standard that, visual, energetic, acoustic, safety parameters do not change significantly over time. In cases where there is no protection against direct ultraviolet radiation or permanent shear load on the edge seal, as in bonded glazing for doors, windows and curtain walling systems, it is essential to follow additional European Technical Specifications (see EN 15434, EN 13022 1 and prEN 16759). Insulating glass units that are intended for artistic purposes (e.g. lead glass or fused glass) are excluded from the scope of this standard. Vacuum insulating glass is not covered by this standard (see ISO DIS 19916 1). Glass/plastics composites are under the scope as long as the surface of contact with sealants is a glass component. NOTE - For glass products with electrical wiring or connections for, e.g. alarm or heating purposes, other directives, e.g. Low Voltage Directive, may apply. This European Standard gives definitions for insulating glass units and covers the rules for the system description, the optical and visual quality and the dimensional tolerances thereof and describes the substitution rules based on an existing system description.

Document History

DS/EN 1279-1
July 31, 2018
Glass in Building – Insulating glass units – Part 1: Generalities, system description, rules for substitution, tolerances and visual quality
This document (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling, bonded glazing...
July 4, 2006
Glass in building – Insulating glass units – Part 1: Generalities, dimensional tolerances and rules for the system description
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
July 9, 2004
Glass in building – Insulating glass units – Part 1: Generalities, dimensional tolerances and rules for the system description
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of the evaluation of conformity to this standard that over time:...
Glass in Building – Insulating glass units – Part 1: Generalities, system description, rules for substitution, tolerances and visual quality
This European Standard (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling,...
Glass in Building - Insulating glass units - Part 1: Generalities, system description, rules for substitution, tolerances and visual quality
This European Standard (all parts) covers the requirements for insulating glass units. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling,...

References

Advertisement