ISO 20697
Sterile drainage catheters and accessory devices for single use
| Organization: | ISO |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This document specifies requirements for sterile, single use drainage catheters, wound and fluid accumulation drainage systems, surgical drainage catheters and their components, where the catheter is placed in a body cavity or wound, surgically or percutaneously, for drainage of fluid or air to the exterior.
The drainage catheter is left to drain naturally or connected to a suction source for faster tissue granulation.
This document is not applicable to:
a) suction catheters;
b) tracheal catheters;
c) urethral catheters;
NOTE See ISO 20696.
d) ureteral stents, biliary stents, and other stents;
NOTE See ISO 14630 and ASTM F1828-97 for stents requirements.
e) drainage catheters placed in digestive tracts percutaneously with gastrostomy technique;
f) neuraxial catheters used for removal of cerebrospinal fluid;
NOTE See ISO 20698.
g) enteral catheters used for removal of solutions or substances from the gastrointestinal tract;
NOTE See ISO 20695.
h) coatings.
Document History