DIN EN 17042

Fertilizers - Determination of boron in concentrations > 10 % using acidimetric titration

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2018
Status: active
Page Count: 15
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of total and water extractable boron in mineral fertilizers containing more than 10 % boron.

This method is applicable to water and aqua regia fertilizer extracts obtained according to EN 16962 and/or EN 16964.

NOTE A method used for the determination of boron in mineral fertilizers containing less than or equal to 10 % of boron (spectrophotometric determination by azomethine-H) can be also used for the scope of this method after appropriate dilution of the extracts.

Document History

DIN EN 17042
August 1, 2018
Fertilizers - Determination of boron in concentrations > 10 % using acidimetric titration
This European Standard specifies a method for the determination of total and water extractable boron in mineral fertilizers containing more than 10 % boron. This method is applicable to water and...
September 1, 2016
Fertilizers - Determination of boron in concentrations > 10 % using acidimetric Titration; German and English version prEN 17042:2016
A description is not available for this item.

References

Advertisement