DSF/PREN ISO 13287

Personal protective equipment – Footwear – Test method for slip resistance (ISO/DIS 13287:2018)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Leg and foot protection): 13.340.50
scope:

This International Standard specifies a method of test for the slip resistance of PPE footwear including overshoes such as electrically insulating overshoes, which are worn over other footwear. It is not applicable to special purpose footwear containing spikes, metal studs or similar. NOTE 1 - Footwear claiming 'slip resistance' would be deemed an item of personal protective equipment. NOTE 2 - For product development purposes, sole units, outsoles or other soling components such as top pieces may be tested.

Document History

October 29, 2019
Personal protective equipment – Footwear – Test method for slip resistance (ISO 13287:2019)
This document specifies a method of test for the slip resistance of PPE footwear. It is not applicable to special purpose footwear containing spikes, metal studs or similar. Footwear claiming ?slip...
December 5, 2012
Personal protective equipment – Footwear – Test method for slip resistance
ISO 13287:2012 specifies a method of test for the slip resistance of PPE footwear. It is not applicable to special purpose footwear containing spikes, metal studs or similar.
November 8, 2007
Personal protective equipment - Footwear - Test method for slip resistance
This European Standard specifies a method of test for the slip resistance of conventionally soled safety, protective and occupational footwear. It is not applicable to special purpose footwear...
April 30, 2007
Personal protective equipment - Footwear - Test method for slip resistance
A description is not available for this item.
Personal protective equipment – Footwear – Test method for slip resistance (ISO/FDIS 13287:2019)
This International Standard specifies a method of test for the slip resistance of PPE footwear including overshoes such as electrically insulating overshoes, which are worn over other footwear. It is...
DSF/PREN ISO 13287
Personal protective equipment – Footwear – Test method for slip resistance (ISO/DIS 13287:2018)
This International Standard specifies a method of test for the slip resistance of PPE footwear including overshoes such as electrically insulating overshoes, which are worn over other footwear. It is...
Personal protective equipment - Footwear - Test method for slip resistance (ISO/DIS 13287:2011)
This International Standard specifies a method of test for the slip resistance of PPE footwear. It is not applicable to special purpose footwear containing spikes, metal studs or similar. For product...
Personal protective equipment - Footwear - Test method for slip resistance (ISO/FDIS 13287:2012)
This International Standard specifies a method of test for the slip resistance of PPE footwear. It is not applicable to special purpose footwear containing spikes, metal studs or similar. NOTE For...
Advertisement