ISO/IEC TR 23008-14
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 14: Conversion and coding practices for HDR/WCG Y′CbCr 4:2:0 video with PQ transfer characteristics
| Organization: | ISO |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document provides guidance on the processing of high dynamic range (HDR) and wide colour gamut (WCG) video content. The purpose of this document is to provide a set of publicly referenceable recommended guidelines for the operation of AVC or HEVC video coding systems adapted for compressing HDR/WCG video for consumer distribution applications. This document includes a description of processing steps for converting from 4:4:4 RGB linear light representation video signals into non-constant luminance (NCL) Y′CbCr video signals that use the perceptual quantizer (PQ) transfer function defined in SMPTE ST 2084 and Rec. ITU-R BT.2100. Although the focus of this document is primarily on 4:2:0 Y′CbCr 10 bit representations, these guidelines are also applicable to other representations with higher bit depth or other colour formats, such as 4:4:4 Y′CbCr 12 bit video. In addition, this document provides some high-level recommendations for compressing these signals using either the AVC or HEVC video coding standards. A description of post-decoding processing steps is also included for converting these NCL Y′CbCr signals back to a linear light, 4:4:4 RGB representation.
Document History