DSF/FPREN 13203-2

Gas-fired domestic appliances producing hot water – Part 2: Assessment of energy consumption

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 42
ICS Code (Water heating equipment): 91.140.65
scope:

This document is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that have: - a heat input not exceeding 400 kW; and - a hot water storage tank capacity (if any) not exceeding 2000 l. In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit. EN 13203-1 sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user. The present document sets out a method for assessing the energy performance of the appliances. It defines a number of daily load profiles for each domestic hot water use, kitchen, shower, bath and a combination of these, together with corresponding test procedures, enabling the energy performances of different gas-fired appliances to be compared and matched to the needs of the user. Where other technologies are combined with a gas-fired boiler or a water heater to produce domestic hot water, specific parts of EN 13203 apply.

Document History

August 16, 2022
Gas-fired domestic appliances producing hot water – Part 2: Assessment of energy consumption
This document is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that have: - a...
December 10, 2018
Gas-fired domestic appliances producing hot water – Part 2: Assessment of energy consumption
This document is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that have: - a...
June 30, 2015
Gas-fired domestic appliances producing hot water – Part 2: Assessment of energy consumption
This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that...
July 11, 2006
Gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 300 l water storage capacity - Part 2: Assessment of energy consumption
This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage appliances; waters-heaters and combination boilers that have: -...
DSF/FPREN 13203-2
Gas-fired domestic appliances producing hot water – Part 2: Assessment of energy consumption
This document is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that have: - a...
Gas-fired domestic appliances producing hot water – Part 2: Assessment of energy consumption
This document is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that have: - a...
Advertisement