ISO 15886-4

Irrigation equipment — Irrigation sprinklers — Part 4: Test methods for durability

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2019
Status: active
Page Count: 16
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This document specifies the conditions and methods for testing the durability of rotating sprinklers for irrigation.

The term sprinkler is used here in a broad generic sense and is meant to cover a wide variety of products as classified in ISO 15886-1, which applies to all irrigation sprinkler classifications having both static parts and moving parts during operation, as defined by the manufacturer.

For any given sprinkler, a wide range of nozzle configurations, operating conditions, and adjustments generates at least a theoretical need for a correspondingly large number of tests. Testing agencies and manufacturers can use interpolation techniques to reduce the number of actual test runs, provided accuracy standards are still being met.

 

 

Document History

ISO 15886-4
June 1, 2019
Irrigation equipment — Irrigation sprinklers — Part 4: Test methods for durability
This document specifies the conditions and methods for testing the durability of rotating sprinklers for irrigation. The term sprinkler is used here in a broad generic sense and is meant to cover a...

References

Advertisement