ISO 20900

Intelligent transport systems — Partially automated parking systems (PAPS) — Performance requirements and test procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 34
ICS Code (IT applications in transport): 35.240.60
scope:

This document addresses light vehicles[1], e.g. passenger cars, pick-up trucks, light vans and sport utility vehicles (motorcycles excluded), equipped with partially automated parking systems (PAPS).

This document establishes minimum functionality requirements that the driver can expect and the manufacturer needs to take into account.

Possible system configuration includes the following two types:

- Type 1: System supervised by the conventional driver located in the driver's seat;

- Type 2: System supervised by the remote driver (present within or outside the vehicle) that is not necessarily located in the driver's seat. The vehicle remains in the line of sight of the remote driver.

For both types, minimum requirements and conditions of safety, system performance and function including HMI information content and description of system operating states are addressed.

The requirements include the driver who supervises the safety throughout the system manoeuvres.

System test requirements are also addressed including test criteria, method, and conditions.

[1] INTERNATIONAL ORGANIZATION OF MOTOR VEHICLE MANUFACTURERS.

Document History

February 1, 2023
Intelligent transport systems — Partially-automated parking systems (PAPS) — Performance requirements and test procedures
This document addresses light vehicles,[1] for example passenger cars, pick-up trucks, light vans and sport utility vehicles (motorcycles excluded), equipped with partially-automated parking systems...
ISO 20900
May 1, 2019
Intelligent transport systems — Partially automated parking systems (PAPS) — Performance requirements and test procedures
This document addresses light vehicles[1], e.g. passenger cars, pick-up trucks, light vans and sport utility vehicles (motorcycles excluded), equipped with partially automated parking systems (PAPS)....

References

Advertisement