ISO 21173

Submersibles — Hydrostatic pressure test — Pressure hull and buoyancy materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 20
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

This document specifies a test method for the hydrostatic pressure test for pressure hull and buoyancy materials of submersibles. The test sequence comprises a tightness test and the hydrostatic pressure test itself. It can also include continuous pressurization and depressurization tests, long-term static load and cycling external pressure tests.

This document is applicable to the pressure structure of manned submersibles and unmanned submersibles, including the pressure hull, its accessories (such as viewports, hatches and connectors) and buoyancy materials. The long-term static load and cycling external pressure tests are only applicable to buoyancy material.

This document is not applicable to submarines and other submersibles parking or operating underwater for more than one week.

Document History

ISO 21173
August 1, 2019
Submersibles — Hydrostatic pressure test — Pressure hull and buoyancy materials
This document specifies a test method for the hydrostatic pressure test for pressure hull and buoyancy materials of submersibles. The test sequence comprises a tightness test and the hydrostatic...

References

Advertisement