DSF/FPREN 12102-2

Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 2: Heat pump water heaters

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 36
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Water heating equipment): 91.140.65
scope:

This document specifies methods for testing the sound power level of air/water, brine/water, water/water and direct exchange/water heat pump water heaters and heat pump combination heaters with electrically driven compressors and connected to or including a domestic hot water storage tank for domestic hot water production. This European Standard comprises only the testing procedure for the domestic hot water production of the heat pump system. NOTE 1 - Testing procedures for simultaneous operation for domestic hot water production and space heating are not treated in this standard. Simultaneous operation means that domestic hot water production and space heating generation occur at the same time and may interact. NOTE 2 - For space heating function, the requirements are given in EN 12102-1:2017. This European Standard only applies to water heaters which are supplied in a package of heat pump and storage tank. In the case of water heaters consisting of several parts with refrigerant connections, this European Standard applies only to those designed and supplied as a complete package. This European Standard does not specify requirements for the quality of the used water.

Document History

May 21, 2019
Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 2: Heat pump water heaters
This document specifies methods for testing the sound power level of air/water, brine/water, water/water and direct exchange/water heat pump water heaters and heat pump combination heaters with...
DSF/FPREN 12102-2
Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors – Determination of the sound power level – Part 2: Heat pump water heaters
This document specifies methods for testing the sound power level of air/water, brine/water, water/water and direct exchange/water heat pump water heaters and heat pump combination heaters with...
Advertisement