DSF/PREN ISO 5010

Earth-moving machinery – Wheeled machines – Steering requirements (ISO/DIS 5010:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 25
ICS Code (Earth-moving machinery): 53.100
scope:

This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014:1986, greater than 20 km/h. It applies to tractors, loaders, backhoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering of fully powered steering as defined in ISO 6165:2006. This European Standard excludes rollers, compactors and pipelayers.

Document History

January 2, 2020
Earth-moving machinery – Wheeled machines – Steering requirements (ISO 5010:2019)
This document specifies steering system tests and performance criteria for evaluating the steering capability of wheeled, ride-on earth-moving machinery as defined in ISO 6165:2012. Wheeled machines...
Earth-moving machinery – Wheeled machines – Steering requirements (ISO/FDIS 5010:2019)
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed,...
DSF/PREN ISO 5010
Earth-moving machinery – Wheeled machines – Steering requirements (ISO/DIS 5010:2018)
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed,...
Advertisement