CSA - CAN/CSA-C22.2 NO. 61347-2-13:15
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 163 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. supplies up to 380 V and a.c. supplies up to 600 V at 50 Hz or 60 Hz and at an output frequency that can deviate from the supply frequency, associated with LED modules.
Note 1A: A lamp controlgear for LED modules may also be referred to as "LED controlgear", "LED driver", "LED power supply", or similar wording associated with "LED".
Note 2A: Requirements for self-ballasted LED modules intended for connection using interchangeable dedicated connection interface (IDCI) that do not employ ANSI standard base configurations are specified in Annex CB of CAN/CSA-C22.2 No. 62031.
Note 3A: A non-electronic lamp controlgear for LED modules is also covered by specific requirements of this Standard. The phrase "electronic lamp controlgear" is understood to also apply to a "non-electronic lamp controlgear".
This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 600 V nominal or less between conductors in accordance with the Canadian Electrical Code (CEC), Part I, and also for connection to additional isolated power sources such as batteries, generators, solar cells, and fuel cells.
The object of this Part 2 Standard is to specify general electrical safety requirements for LED controlgear. The requirements of this Standard apply to a specific end use product when it is explicitly referred to by that product standard. Each individual product standard may supplement, modify, or omit a general rule of this Part 2 Standard to provide the relevant requirements for each type of product.
The annexes of CAN/CSA-E61347-1 that are applicable according to this Part 2 Standard and that use the word "lamp" are understood to also apply to LED modules.
Particular requirements for stationary independent SELV controlgear, which are part of the wiring installations, are given in Annex I.
Plug-in controlgear, being part of the luminaire, are covered as for built-in controlgear by the additional requirements of the luminaire standard CSA C22.2 No. 250.0.
Document History