CSA ISO/IEC 29341-12-10

Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 44
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable of user interaction.This service is required for all Remote UI clients.

 It is specified in: urn:schemas-upnp-org:device:RemoteUIClientDevice

Document History

CSA ISO/IEC 29341-12-10
January 1, 2016
Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable...
January 1, 2016
Information technology — UPnP Device Architecture — Part 12-10: Remote User Interface Device Control Protocol — Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type encapsulates the management of an out-of-band remoting protocol connection to a device capable...

References

Advertisement