DSF/FPRCEN ISO/TS 21805

Guidance on design, selection and installation of vents to safeguard the structural integrity of enclosures protected by gaseous fire-extinguishing systems (ISO/DTS 21805:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 40
ICS Code (Fire-fighting): 13.220.10
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This document provides guidance on fulfilling the requirements contained in BS EN15004-1 and BS 5306-4, in respect to over and under pressurisation venting - clauses 7.4.1 and 10.3.3. respectively and post discharge extract - clauses 5.3 h) and 15.9 respectively. It considers the design, selection and installation of vents to safeguard the structural integrity of enclosures protected by fixed gaseous fire fighting systems and the post discharge venting provisions where used.

Document History

January 28, 2019
Guidance on design, selection and installation of vents to safeguard the structural integrity of enclosures protected by gaseous fire-extinguishing systems (ISO/TS 21805:2018)
This document provides guidance on fulfilling the requirements contained in ISO 6183:2009, 6.4.1 and 7.4.1 and ISO 14520-1:2015, 5.2.1 h and 5.3 h, in respect to over and under pressurisation venting...
DSF/FPRCEN ISO/TS 21805
Guidance on design, selection and installation of vents to safeguard the structural integrity of enclosures protected by gaseous fire-extinguishing systems (ISO/DTS 21805:2018)
This document provides guidance on fulfilling the requirements contained in BS EN15004-1 and BS 5306-4, in respect to over and under pressurisation venting – clauses 7.4.1 and 10.3.3. respectively...
Advertisement