FORD WSS-M1P93-A5
PLATING, TIN/ZINC ALLOY, MECHANICALLY PLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 August 2018 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification defines the requirements for mechanically plated deposits that are subsequently Ecoated. The material consists of an adherent copper flash, and a tin/zinc deposit.
Document History
FORD WSS-M1P93-A5
August 7, 2018
PLATING, TIN/ZINC ALLOY, MECHANICALLY PLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the requirements for mechanically plated deposits that are subsequently Ecoated. The material consists of an adherent copper flash, and a tin/zinc deposit.