BSI - BS EN IEC 60900

Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2018
Status: inactive
Page Count: 66
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260

Document History

August 31, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
BS EN IEC 60900
August 31, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
December 31, 2012
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
A description is not available for this item.
July 9, 2004
Live working Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
A description is not available for this item.
February 15, 1994
Hand Tools for Live Working up to 1 kV a.c. and 1,5 kV d.c.
Applies to insulated tools but does not apply to tools, equipment and material supplied from an external energy source.
February 15, 1994
Hand Tools for Live Working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
February 15, 1994
Hand Tools for Live Working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
February 15, 1994
Hand tools for live working up to 1 kV a.c. and 1,5 kV d.c.
A description is not available for this item.

References

Advertisement