DIN EN ISO 18750

Intelligent transport systems - Co-operative ITS - Local dynamic map (ISO 18750:2018); English version EN ISO 18750:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 82
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document:

- describes the functionality of a "Local Dynamic Map" (LDM) in the context of the "Bounded Secured Managed Domain" (BSMD);

- specifies:

- general characteristics of LDM Data Objects (LDM-DOs) that may be stored in an LDM, i.e. information on real objects such as vehicles, road works sections, slow traffic sections, special weather condition sections, etc. which are as a minimum requirement location-referenced and time-referenced;

- service access point functions providing interfaces in an ITS station (ITS-S) to access an LDM for:

- secure add, update and delete access for ITS-S application processes;

- secure read access (query) for ITS-S application processes;

- secure notifications (upon subscription) to ITS-S application processes;

- management access:

- secure registration, de-registration and revocation of ITS-S application processes at LDM;

- secure subscription and cancellation of subscriptions of ITS-S application processes;

- procedures in an LDM considering:

- means to maintain the content and integrity of the data store;

- mechanisms supporting several LDMs in a single ITS station unit.

Document History

DIN EN ISO 18750
September 1, 2018
Intelligent transport systems - Co-operative ITS - Local dynamic map (ISO 18750:2018); English version EN ISO 18750:2018
This document: — describes the functionality of a "Local Dynamic Map" (LDM) in the context of the "Bounded Secured Managed Domain" (BSMD); — specifies: — general characteristics of LDM Data...
April 1, 2017
Intelligent transport systems - Cooperative ITS - Local dynamic maps (ISO/DIS 18750:2017); English version prEN ISO 18750:2017
A description is not available for this item.

References

Advertisement