IEC 61853-4
Photovoltaic (PV) module performance testing and energy rating - Part 4: Standard reference climatic profiles
| Organization: | IEC |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This part of IEC 61853 describes the standard reference climatic profiles used for calculating energy ratings. IEC 61853-1 describes requirements for evaluating PV module performance in terms of power (watts) rating.
IEC 61853-2 describes test procedures for determining module temperature from irradiance, ambient temperature and wind speed, a method for measuring angle of incidence effects, and spectral responsivity. IEC 61853-3 describes the calculation of PV module energy rating values, using the data from IEC 61853-1, IEC 61853-2 and IEC 61853-4.
Document History