DIN EN ISO 16001

Earth-moving machinery - Object detection systems and visibility aids - Performance requirements and tests (ISO 16001:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 81
ICS Code (Earth-moving machinery): 53.100
scope:

This document specifies general requirements and describes methods for evaluating and testing the performance of object detection systems (ODSs) and visibility aids (VAs) used on earth-moving machines. It covers the following aspects:

- detection or visibility or both of objects including people in the detection zone;

- visual, audible, or both warnings to the operator and if appropriate to the persons in the detection zone;

- operational reliability of the system;

- compatibility and environmental specifications of the system.

It is applicable to machines as defined in ISO 6165. An ODS, VA or both can be used to augment the operator's direct vision (see ISO 5006) or indirect vision using mirrors (see ISO 14401). In addition, an ODS, VA or both can be used to provide additional means of object detection or view, for example, where ergonomic considerations limit the effectiveness of direct vision and to avoid repeated turning of the head and upper body.

Document History

DIN EN ISO 16001
September 1, 2018
Earth-moving machinery - Object detection systems and visibility aids - Performance requirements and tests (ISO 16001:2017)
This document specifies general requirements and describes methods for evaluating and testing the performance of object detection systems (ODSs) and visibility aids (VAs) used on earth-moving...
June 1, 2016
Earth-moving machinery - Object detection systems and visibility aids - Performance requirements and tests (ISO/DIS 16001:2016); German and English version prEN ISO 16001:2016
A description is not available for this item.

References

Advertisement