DS/EN ISO 8637-2

Extracorporeal systems for blood purification – Part 2: Extracorporeal blood circuit for haemodialysers, haemodiafilters and haemofilters (ISO 8637-2:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 August 2018
Status: active
Page Count: 32
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This document specifies requirements for the blood circuit for devices used in extracorporeal blood filtration therapies such as, but not limited to, haemodialysis, haemodiafiltration, haemofiltration and transducer protectors (integral and non-integral) intended for use in such circuits. This document does not apply to: - haemodialysers, haemodiafilters or haemofilters; - plasmafilters; - haemoperfusion devices; - vascular access devices; - blood pumps; - pressure monitors for the extracorporeal blood circuit; - air detection devices; - systems to prepare, maintain or monitor dialysis fluid; - systems or equipment intended to perform haemodialysis, haemodiafiltration, haemofiltration or haemoconcentration. NOTE 1 - Requirements for haemodialysers, haemodiafilters, haemofilters and haemoconcentrators are specified in ISO 8637‑1, and requirements for plasmafilters are specified in ISO 8637‑3. NOTE 2 - Extracorporeal blood tubing sets can also be used for other extracorporeal therapies such as haemoperfusion, plasmafiltration and plasma adsorption.

Document History

DS/EN ISO 8637-2
August 28, 2018
Extracorporeal systems for blood purification – Part 2: Extracorporeal blood circuit for haemodialysers, haemodiafilters and haemofilters (ISO 8637-2:2018)
This document specifies requirements for the blood circuit for devices used in extracorporeal blood filtration therapies such as, but not limited to, haemodialysis, haemodiafiltration,...
Extracorporeal systems for blood purification – Part 2: Extracorporeal blood and fluid circuits for haemodialysers, haemodiafilters, haemofilters and haemoconcentrators (ISO/DIS 8637-2:2022)
This document specifies requirements for disposable extracorporeal blood and fluid circuits and accessories used in combination with haemodialysis equipment intended for extracorporeal blood...
Extracorporeal systems for blood purification – Part 2: Extracorporeal blood circuit for haemodialysers, haemodiafilters and haemofilters
This International Standard specifies requirements for the blood circuit for devices used in extracorporeal blood filtration therapies such as, but not limited to, haemodialysis, haemodiafiltration,...

References

Advertisement