DSF/ISO/IEEE 11073-10207

Health informatics -- Personal health device communication -- Part 10207: Domain information and service model for service-oriented point-of-care medical device communication

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 441
ICS Code (IT applications in health care technology): 35.240.80
scope:

The scope of this standard is the definition and structuring of information that is communicated in a distributed system of point-of-care medical devices and medical information technology (IT) systems in which medical data needs to be exchanged or networked point-of-care medical devices need to be controlled. The standard provides a Participant Model and Communication Model derived from the IEEE 11073™ Domain Information Model (IEEE 11073-10201™ DIM). Furthermore, it utilizes the IEEE 11073 Nomenclature (IEEE 11073-10101™) and supports other coding systems to convey the semantics of any information elements.1 The definition of network transport mechanisms is outside the scope of this standard.

Document History

DSF/ISO/IEEE 11073-10207
Health informatics -- Personal health device communication -- Part 10207: Domain information and service model for service-oriented point-of-care medical device communication
The scope of this standard is the definition and structuring of information that is communicated in a distributed system of point-of-care medical devices and medical information technology (IT)...
Advertisement