DSF/FPREN 12697-33
Bituminous mixtures – Test method – Part 33: Specimen prepared by roller compactor
| Organization: | DS |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This document specifies the methods for compacting parallelepipedal specimens (slabs) of bituminous mixtures, to be used directly for subsequent testing, or from which test specimens are cut. For a given mass of bituminous mixture, the specimens are prepared either under controlled compaction energy, or until a specified volume and therefore air voids content is obtained. This document describes the following methods of compaction: - method using a wheel or two wheels fitted with pneumatic tyres; - methods using a steel roller, which includes 3 different procedures: - steel roller; - steel roller used on wheel fitted with pneumatic tyres; - steel roller running on vertical sliding steel plates; - method using a steel roller sector. This document is applicable to bituminous mixtures manufactured in the laboratory or in a mixing plant.
Document History