DS/EN IEC 62282-5-100
Fuel cell technologies – Part 5-100: Portable fuel cell power systems – Safety
| Organization: | DS |
| Publication Date: | 21 August 2018 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Fuel cells): | 27.070 |
scope:
IEC 62282-5-100:2018 covers construction, marking and test requirements for portable fuel cell power systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific location. The purpose of the portable fuel cell power system is to produce electrical power. This document applies to AC and DC type portable fuel cell power systems, with a rated output voltage not exceeding 600 V AC, or 850 V DC for indoor and outdoor use.
Document History