DS/EN IEC 62442-3

Energy performance of lamp controlgear – Part 3: Controlgear for tungsten-halogen lamps and LED light sources – Method of measurement to determine the efficiency of controlgear

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 August 2018
Status: active
Page Count: 21
ICS Code (Other standards related to lamps): 29.140.99
scope:

<span style="color:red">NEW!</span>IEC 62442-3:2018 is available as <a href="https://webstore.iec.ch/publication/63085">IEC 62442-3:2018 RLV</a> which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.</br></br>IEC 62442-3:2018 defines a measurement method for the power losses of electromagnetic transformers as well as the power losses and the standby power of electronic convertors for tungsten-halogen lamps and for LED light source(s). It is applicable for controlgear that are designed for use on DC supplies up to 1 000 V and/or AC supplies up to 1 000 V at 50 Hz or 60 Hz. A calculation method of the efficiency of the mentioned controlgear for tungsten­halogen lamps and LED light source(s) is also defined. This second edition cancels and replaces the first edition published in 2014. This edition constitutes a technical revision and has been harmonized with IEC 62442-1 and IEC 62442­2.

Document History

March 29, 2022
Energy performance of lamp controlgear – Part 3: Controlgear for tungsten-halogen lamps and LED light sources – Method of measurement to determine the efficiency of controlgear
;lt;!-- NEW! --;gt;IEC 62442-3:2022 is available as ;lt;a href="https://webstore.iec.ch/publication/74178";gt;IEC 62442-3:2022 RLV;lt;/a;gt; which contains the International Standard and its Redline...
DS/EN IEC 62442-3
August 21, 2018
Energy performance of lamp controlgear – Part 3: Controlgear for tungsten-halogen lamps and LED light sources – Method of measurement to determine the efficiency of controlgear
<span style="color:red">NEW!</span>IEC 62442-3:2018 is available as <a href="https://webstore.iec.ch/publication/63085">IEC 62442-3:2018 RLV</a> which contains the...
Energy performance of lamp controlgear – Part 3: Controlgear for tungsten-halogen lamps and LED light sources – Method of measurement to determine the efficiency of controlgear
This document defines measurement and calculation methods for specifying the efficiency and the standby power of controlgear for tungsten-halogen lamps and LED light sources. NOTE – 1: This includes...
Advertisement