ISO/IEC 14496-32

Information technology — Coding of audio-visual objects — Part 32: File format reference software and conformance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2021
Status: active
Page Count: 28
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This document describes the reference software and conformance suite for the file format documents in MPEG-4 and MPEG-H. Since these documents share a lot of technology, their reference software and conformance program are being handled together. These documents are: ISO/IEC 14496-12, ISO/IEC 14496-14, ISO/IEC 14496-15, ISO/IEC 14496-30 and ISO/IEC 23008-12.

The purpose of the conformance suite is to cover the set of valid features that can be exercised in the file format. Media conformance is not covered, though of course in order to exercise the file format features, media will be stored.

Document History

ISO/IEC 14496-32
January 1, 2021
Information technology — Coding of audio-visual objects — Part 32: File format reference software and conformance
This document describes the reference software and conformance suite for the file format documents in MPEG-4 and MPEG-H. Since these documents share a lot of technology, their reference software and...

References

Advertisement